Cal-Chip Electronics Ceramic Capacitors GMC04X5R474K35NT

Description
CAP0402 X5R .47UF 10% 35V
Request a Quote Datasheet
Description
CAP0402 X5R .47UF 10% 35V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC04X5R474K35NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC04X5R474K35NTCT-ND
Ceramic Capacitors 4713-GMC04X5R474K35NTCT-ND
CAP0402 X5R .47UF 10% 35V

CAP0402 X5R .47UF 10% 35V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC04X5R474K35NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC04X5R474K35NTTR-ND
Ceramic Capacitors 4713-GMC04X5R474K35NTTR-ND
CAP0402 X5R .47UF 10% 35V

CAP0402 X5R .47UF 10% 35V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC04X5R474K35NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0402 X5R .47UF 10% 35V

CAP0402 X5R .47UF 10% 35V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC04X5R474K35NTCT-ND 4713-GMC04X5R474K35NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 1572-106SML050MQ5TR-ND - DigiKey
Specs
Electrolytic Capacitors Aluminum Electrolytic
Packing Method Tape Reel
View Details
2 suppliers
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000300FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701027 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details