Cal-Chip Electronics Ceramic Capacitors GMC04X5R473M16NT

Description
CAP0402 X5R .047UF 20% 16V
Request a Quote Datasheet
Description
CAP0402 X5R .047UF 20% 16V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC04X5R473M16NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC04X5R473M16NTCT-ND
Ceramic Capacitors 4713-GMC04X5R473M16NTCT-ND
CAP0402 X5R .047UF 20% 16V

CAP0402 X5R .047UF 20% 16V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC04X5R473M16NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0402 X5R .047UF 20% 16V

CAP0402 X5R .047UF 20% 16V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC04X5R473M16NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC04X5R473M16NTTR-ND
Ceramic Capacitors 4713-GMC04X5R473M16NTTR-ND
CAP0402 X5R .047UF 20% 16V

CAP0402 X5R .047UF 20% 16V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC04X5R473M16NTCT-ND 4713-GMC04X5R473M16NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0470 microF 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701324 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 101C353U075CC2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 35000 microF
View Details
4 suppliers
Ceramic Capacitors - 0603J0100272FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers