Cal-Chip Electronics Ceramic Capacitors GMC04X5R473K10NT

Description
CAP0402 X5R .047UF 10% 10V
Request a Quote Datasheet
Description
CAP0402 X5R .047UF 10% 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC04X5R473K10NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC04X5R473K10NTCT-ND
Ceramic Capacitors 4713-GMC04X5R473K10NTCT-ND
CAP0402 X5R .047UF 10% 10V

CAP0402 X5R .047UF 10% 10V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC04X5R473K10NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0402 X5R .047UF 10% 10V

CAP0402 X5R .047UF 10% 10V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC04X5R473K10NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC04X5R473K10NTTR-ND
Ceramic Capacitors 4713-GMC04X5R473K10NTTR-ND
CAP0402 X5R .047UF 10% 10V

CAP0402 X5R .047UF 10% 10V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC04X5R473K10NTCT-ND 4713-GMC04X5R473K10NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0470 microF 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 101C353U075CC2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers
Ceramic Capacitors - 1608-0402J250P100HHTDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details