CAP0402 X5R .22UF 20% 6.3V
CAP0402 X5R .22UF 20% 6.3V
CAP0402 X5R .22UF 20% 6.3V
| DigiKey | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 4713-GMC04X5R224M6R3NTCT-ND | 4713-GMC04X5R224M6R3NTDKR-ND |
| Product Name | Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor |
| Applications | General Purpose | General Purpose |
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 0.2200 microF | 0.2200 microF |