Cal-Chip Electronics Ceramic Capacitors GMC04X5R154K10NT

Description
CAP0402 X5R .15UF 10% 10V
Request a Quote Datasheet
Description
CAP0402 X5R .15UF 10% 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC04X5R154K10NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC04X5R154K10NTCT-ND
Ceramic Capacitors 4713-GMC04X5R154K10NTCT-ND
CAP0402 X5R .15UF 10% 10V

CAP0402 X5R .15UF 10% 10V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC04X5R154K10NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0402 X5R .15UF 10% 10V

CAP0402 X5R .15UF 10% 10V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC04X5R154K10NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC04X5R154K10NTTR-ND
Ceramic Capacitors 4713-GMC04X5R154K10NTTR-ND
CAP0402 X5R .15UF 10% 10V

CAP0402 X5R .15UF 10% 10V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC04X5R154K10NTCT-ND 4713-GMC04X5R154K10NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.1500 microF 0.1500 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-380LX122M350A082 - New Yorker Electronics Co., Inc.
Specs
Capacitance Type Fixed
Operating Temperature 85 C (185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Ceramic Capacitors - 1608-050523000181GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725743 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details