Cal-Chip Electronics Ceramic Capacitors GMC04X5R153K50NT

Description
CAP0402 X5R .015UF 10% 50V
Request a Quote Datasheet
Description
CAP0402 X5R .015UF 10% 50V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC04X5R153K50NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC04X5R153K50NTCT-ND
Ceramic Capacitors 4713-GMC04X5R153K50NTCT-ND
CAP0402 X5R .015UF 10% 50V

CAP0402 X5R .015UF 10% 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC04X5R153K50NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0402 X5R .015UF 10% 50V

CAP0402 X5R .015UF 10% 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC04X5R153K50NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC04X5R153K50NTTR-ND
Ceramic Capacitors 4713-GMC04X5R153K50NTTR-ND
CAP0402 X5R .015UF 10% 50V

CAP0402 X5R .015UF 10% 50V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC04X5R153K50NTCT-ND 4713-GMC04X5R153K50NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0150 microF 0.0150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - M22G271J2-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details