Cal-Chip Electronics Ceramic Capacitors GMC04X5R106M4R0NT

Description
CAP0402 X5R 10UF 20% 4V
Request a Quote Datasheet
Description
CAP0402 X5R 10UF 20% 4V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC04X5R106M4R0NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0402 X5R 10UF 20% 4V

CAP0402 X5R 10UF 20% 4V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC04X5R106M4R0NTCT-ND - DigiKey
Thief River Falls, MN, United States
CAP0402 X5R 10UF 20% 4V

CAP0402 X5R 10UF 20% 4V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC04X5R106M4R0NTTR-ND - DigiKey
Thief River Falls, MN, United States
CAP0402 X5R 10UF 20% 4V

CAP0402 X5R 10UF 20% 4V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC04X5R106M4R0NTDKR-ND 4713-GMC04X5R106M4R0NTCT-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-412-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 200000 microF
View Details
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitor - 101C292T250BC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2900 microF
View Details
3 suppliers
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers