Cal-Chip Electronics Ceramic Capacitors GMC04X5R105M25NT

Description
CAP0402 X5R 1UF 20% 25V
Request a Quote Datasheet
Description
CAP0402 X5R 1UF 20% 25V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC04X5R105M25NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC04X5R105M25NTTR-ND
Ceramic Capacitors 4713-GMC04X5R105M25NTTR-ND
CAP0402 X5R 1UF 20% 25V

CAP0402 X5R 1UF 20% 25V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC04X5R105M25NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC04X5R105M25NTCT-ND
Ceramic Capacitors 4713-GMC04X5R105M25NTCT-ND
CAP0402 X5R 1UF 20% 25V

CAP0402 X5R 1UF 20% 25V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC04X5R105M25NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0402 X5R 1UF 20% 25V

CAP0402 X5R 1UF 20% 25V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC04X5R105M25NTTR-ND 4713-GMC04X5R105M25NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-421-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.80E6 microF
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitor 22Pf, 200V, X7R, 10%, Radial; Capacitance Cornell Dubilier - 65F607 - Newark, An Avnet Company
Specs
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
Capacitance Range 2.20E-5 microF
View Details
2 suppliers
Aluminium Capacitors - 1701083 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details