Cal-Chip Electronics Ceramic Capacitors GMC04X5R104M35NT

Description
CAP0402 X5R .1UF 20% 35V
Request a Quote Datasheet
Description
CAP0402 X5R .1UF 20% 35V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC04X5R104M35NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0402 X5R .1UF 20% 35V

CAP0402 X5R .1UF 20% 35V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC04X5R104M35NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC04X5R104M35NTCT-ND
Ceramic Capacitors 4713-GMC04X5R104M35NTCT-ND
CAP0402 X5R .1UF 20% 35V

CAP0402 X5R .1UF 20% 35V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC04X5R104M35NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC04X5R104M35NTTR-ND
Ceramic Capacitors 4713-GMC04X5R104M35NTTR-ND
CAP0402 X5R .1UF 20% 35V

CAP0402 X5R .1UF 20% 35V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC04X5R104M35NTDKR-ND 4713-GMC04X5R104M35NTCT-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C194U010EC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
Ceramic Capacitors - 1608-050525000910FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers