Cal-Chip Electronics Ceramic Capacitors GMC04X5R104M16NT

Description
CAP0402 X5R .1UF 20% 16V
Request a Quote Datasheet
Description
CAP0402 X5R .1UF 20% 16V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC04X5R104M16NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0402 X5R .1UF 20% 16V

CAP0402 X5R .1UF 20% 16V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC04X5R104M16NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC04X5R104M16NTTR-ND
Ceramic Capacitors 4713-GMC04X5R104M16NTTR-ND
CAP0402 X5R .1UF 20% 16V

CAP0402 X5R .1UF 20% 16V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC04X5R104M16NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC04X5R104M16NTCT-ND
Ceramic Capacitors 4713-GMC04X5R104M16NTCT-ND
CAP0402 X5R .1UF 20% 16V

CAP0402 X5R .1UF 20% 16V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC04X5R104M16NTDKR-ND 4713-GMC04X5R104M16NTTR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitor Rohs Compliant Cornell Dubilier - 82H8529 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details