Cal-Chip Electronics Ceramic Capacitors GMC04X5R104K10NT

Description
CAP0402 X5R .1UF 10% 10V
Request a Quote Datasheet
Description
CAP0402 X5R .1UF 10% 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC04X5R104K10NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC04X5R104K10NTTR-ND
Ceramic Capacitors 4713-GMC04X5R104K10NTTR-ND
CAP0402 X5R .1UF 10% 10V

CAP0402 X5R .1UF 10% 10V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC04X5R104K10NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0402 X5R .1UF 10% 10V

CAP0402 X5R .1UF 10% 10V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC04X5R104K10NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC04X5R104K10NTCT-ND
Ceramic Capacitors 4713-GMC04X5R104K10NTCT-ND
CAP0402 X5R .1UF 10% 10V

CAP0402 X5R .1UF 10% 10V

Buy Now Datasheet
Ceramic Capacitors - GMC04X5R104K10NT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GMC04X5R104K10NT
Ceramic Capacitors GMC04X5R104K10NT
CAP CER 0.1UF 10V X5R 0402

CAP CER 0.1UF 10V X5R 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 4713-GMC04X5R104K10NTTR-ND 4713-GMC04X5R104K10NTDKR-ND GMC04X5R104K10NT
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1572-1004-ND - DigiKey
Specs
Technology Film Capacitors
Applications General Purpose
Metallized Dielectric Metallized Dielectric
View Details
3 suppliers
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - C11AH120J-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details