Cal-Chip Electronics Ceramic Capacitors GMC04X5R102M50NT

Description
CAP0402 X5R 1000PF 20% 50V
Request a Quote Datasheet
Description
CAP0402 X5R 1000PF 20% 50V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC04X5R102M50NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC04X5R102M50NTCT-ND
Ceramic Capacitors 4713-GMC04X5R102M50NTCT-ND
CAP0402 X5R 1000PF 20% 50V

CAP0402 X5R 1000PF 20% 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC04X5R102M50NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0402 X5R 1000PF 20% 50V

CAP0402 X5R 1000PF 20% 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC04X5R102M50NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC04X5R102M50NTTR-ND
Ceramic Capacitors 4713-GMC04X5R102M50NTTR-ND
CAP0402 X5R 1000PF 20% 50V

CAP0402 X5R 1000PF 20% 50V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC04X5R102M50NTCT-ND 4713-GMC04X5R102M50NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C164M063DN1B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 160000 microF
View Details
3 suppliers
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details