Cal-Chip Electronics Ceramic Capacitors GMC04CG751G100NT

Description
CAP0402 COG 750PF 2% 100V
Request a Quote Datasheet
Description
CAP0402 COG 750PF 2% 100V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC04CG751G100NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC04CG751G100NTTR-ND
Ceramic Capacitors 4713-GMC04CG751G100NTTR-ND
CAP0402 COG 750PF 2% 100V

CAP0402 COG 750PF 2% 100V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC04CG751G100NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC04CG751G100NTCT-ND
Ceramic Capacitors 4713-GMC04CG751G100NTCT-ND
CAP0402 COG 750PF 2% 100V

CAP0402 COG 750PF 2% 100V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC04CG751G100NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0402 COG 750PF 2% 100V

CAP0402 COG 750PF 2% 100V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC04CG751G100NTTR-ND 4713-GMC04CG751G100NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701038 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 1572-106SML016MQ5TR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100820KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details