Cal-Chip Electronics Ceramic Capacitors GMC04CG6R2B100NT

Description
CAP0402 COG 6.2PF .1PF 100V
Request a Quote Datasheet
Description
CAP0402 COG 6.2PF .1PF 100V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC04CG6R2B100NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC04CG6R2B100NTTR-ND
Ceramic Capacitors 4713-GMC04CG6R2B100NTTR-ND
CAP0402 COG 6.2PF .1PF 100V

CAP0402 COG 6.2PF .1PF 100V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC04CG6R2B100NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0402 COG 6.2PF .1PF 100V

CAP0402 COG 6.2PF .1PF 100V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC04CG6R2B100NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC04CG6R2B100NTCT-ND
Ceramic Capacitors 4713-GMC04CG6R2B100NTCT-ND
CAP0402 COG 6.2PF .1PF 100V

CAP0402 COG 6.2PF .1PF 100V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC04CG6R2B100NTTR-ND 4713-GMC04CG6R2B100NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Polymer - 108UVR6R3MFE - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-05052500P600HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details