Cal-Chip Electronics Ceramic Capacitors GMC04CG5R0D50NT

Description
CAP0402 COG 5PF .5PF 50V
Request a Quote Datasheet
Description
CAP0402 COG 5PF .5PF 50V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC04CG5R0D50NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC04CG5R0D50NTTR-ND
Ceramic Capacitors 4713-GMC04CG5R0D50NTTR-ND
CAP0402 COG 5PF .5PF 50V

CAP0402 COG 5PF .5PF 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC04CG5R0D50NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC04CG5R0D50NTCT-ND
Ceramic Capacitors 4713-GMC04CG5R0D50NTCT-ND
CAP0402 COG 5PF .5PF 50V

CAP0402 COG 5PF .5PF 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC04CG5R0D50NTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC04CG5R0D50NTDKR-ND
Ceramic Capacitors 4713-GMC04CG5R0D50NTDKR-ND
CAP0402 COG 5PF .5PF 50V

CAP0402 COG 5PF .5PF 50V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC04CG5R0D50NTTR-ND 4713-GMC04CG5R0D50NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-440-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.80E6 microF
View Details
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Capacitor, Ceramic;33pF;Multilayer;Radial;200 V;10%;X7R;0.09In.T;0.19In.L;0.19In - 70186283 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers