Cal-Chip Electronics
Ceramic Capacitors
GMC04CG390F50NT
Description
CAP0402 COG 39PF 1% 50V
Request a Quote
Email Supplier
Datasheet
Description
CAP0402 COG 39PF 1% 50V
Request a Quote
Email Supplier
Datasheet
Technical Specifications
Product Category
Capacitors
Capacitors
Product Number
4713-GMC04CG390F50NTCT-ND
4713-GMC04CG390F50NTDKR-ND
Product Name
Ceramic Capacitors
Ceramic Capacitors
Configuration / Form Factor
Chip Capacitor
Chip Capacitor
Applications
General Purpose
General Purpose
Operating Temperature
-55 to 125 C (-67 to 257 F)
-55 to 125 C (-67 to 257 F)
Electrostatic Capacitors
Ceramic Composition
Ceramic Composition
Capacitance Tolerance
1 (+/- %)
1 (+/- %)
Unlock Full Specs
to access all available technical data
Similar Products
Configuration / Form Factor
Chip Capacitor
Operating Temperature
-40 to 70 C (-40 to 158 F)
Capacitance Range
800000 microF
View Details
Capacitance Type
Fixed
Operating Temperature
85 C (185 F)
Electrolytic Capacitors
Aluminum Electrolytic
View Details
3 suppliers
Shenzhen Weidy Industrial Development Co., Ltd.
Configuration / Form Factor
Leaded Capacitor
Technology
Film Capacitors; Single-Layer; Wound
Applications
General Purpose; High Frequency; Lighting; Power Supply; Electric vehicles (OBC), plug-in battery chargers (OBC), power supplies, home appliances, consumer electronics, PFC circuits, charging stations
View Details
Configuration / Form Factor
Chip Capacitor
Operating Temperature
-55 to 125 C (-67 to 257 F)
Electrostatic Capacitors
Ceramic Composition
View Details