Cal-Chip Electronics Ceramic Capacitors GMC02Z5U104M10NT

Description
CAP0201 Z5U .1UF 20% 10V
Request a Quote Datasheet
Description
CAP0201 Z5U .1UF 20% 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC02Z5U104M10NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC02Z5U104M10NTCT-ND
Ceramic Capacitors 4713-GMC02Z5U104M10NTCT-ND
CAP0201 Z5U .1UF 20% 10V

CAP0201 Z5U .1UF 20% 10V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC02Z5U104M10NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0201 Z5U .1UF 20% 10V

CAP0201 Z5U .1UF 20% 10V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC02Z5U104M10NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC02Z5U104M10NTTR-ND
Ceramic Capacitors 4713-GMC02Z5U104M10NTTR-ND
CAP0201 Z5U .1UF 20% 10V

CAP0201 Z5U .1UF 20% 10V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC02Z5U104M10NTCT-ND 4713-GMC02Z5U104M10NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature 10 to 85 C (50 to 185 F) 10 to 85 C (50 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C133U150CF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details
Ceramic Capacitors - 1608-1295-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers