Cal-Chip Electronics Ceramic Capacitors GMC02X7R821K50NT

Description
CAP0201 X7R 820PF 10% 50V
Request a Quote Datasheet
Description
CAP0201 X7R 820PF 10% 50V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC02X7R821K50NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC02X7R821K50NTTR-ND
Ceramic Capacitors 4713-GMC02X7R821K50NTTR-ND
CAP0201 X7R 820PF 10% 50V

CAP0201 X7R 820PF 10% 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC02X7R821K50NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0201 X7R 820PF 10% 50V

CAP0201 X7R 820PF 10% 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC02X7R821K50NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC02X7R821K50NTCT-ND
Ceramic Capacitors 4713-GMC02X7R821K50NTCT-ND
CAP0201 X7R 820PF 10% 50V

CAP0201 X7R 820PF 10% 50V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC02X7R821K50NTTR-ND 4713-GMC02X7R821K50NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-0603F0500560GCTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101502U050AH2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminium Capacitors - 1701116 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers