Cal-Chip Electronics Ceramic Capacitors GMC02X7R562K25NT

Description
CAP0201 X7R 5600PF 10% 25V
Request a Quote Datasheet
Description
CAP0201 X7R 5600PF 10% 25V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC02X7R562K25NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC02X7R562K25NTTR-ND
Ceramic Capacitors 4713-GMC02X7R562K25NTTR-ND
CAP0201 X7R 5600PF 10% 25V

CAP0201 X7R 5600PF 10% 25V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC02X7R562K25NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0201 X7R 5600PF 10% 25V

CAP0201 X7R 5600PF 10% 25V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC02X7R562K25NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC02X7R562K25NTCT-ND
Ceramic Capacitors 4713-GMC02X7R562K25NTCT-ND
CAP0201 X7R 5600PF 10% 25V

CAP0201 X7R 5600PF 10% 25V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC02X7R562K25NTTR-ND 4713-GMC02X7R562K25NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details
Ceramic Capacitors - M40R105M1-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers