Cal-Chip Electronics Ceramic Capacitors GMC02X7R561K50NT

Description
CAP0201 X7R 560PF 10% 50V
Request a Quote Datasheet
Description
CAP0201 X7R 560PF 10% 50V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC02X7R561K50NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC02X7R561K50NTCT-ND
Ceramic Capacitors 4713-GMC02X7R561K50NTCT-ND
CAP0201 X7R 560PF 10% 50V

CAP0201 X7R 560PF 10% 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC02X7R561K50NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0201 X7R 560PF 10% 50V

CAP0201 X7R 560PF 10% 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC02X7R561K50NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC02X7R561K50NTTR-ND
Ceramic Capacitors 4713-GMC02X7R561K50NTTR-ND
CAP0201 X7R 560PF 10% 50V

CAP0201 X7R 560PF 10% 50V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC02X7R561K50NTCT-ND 4713-GMC02X7R561K50NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
Ceramic Capacitors - M39014/021284 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers