Cal-Chip Electronics Ceramic Capacitors GMC02X7R561K25NT

Description
CAP0201 X7R 560PF 10% 25V
Request a Quote Datasheet
Description
CAP0201 X7R 560PF 10% 25V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC02X7R561K25NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC02X7R561K25NTTR-ND
Ceramic Capacitors 4713-GMC02X7R561K25NTTR-ND
CAP0201 X7R 560PF 10% 25V

CAP0201 X7R 560PF 10% 25V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC02X7R561K25NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC02X7R561K25NTCT-ND
Ceramic Capacitors 4713-GMC02X7R561K25NTCT-ND
CAP0201 X7R 560PF 10% 25V

CAP0201 X7R 560PF 10% 25V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC02X7R561K25NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0201 X7R 560PF 10% 25V

CAP0201 X7R 560PF 10% 25V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC02X7R561K25NTTR-ND 4713-GMC02X7R561K25NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C224U030DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0160100GFT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1701159 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details