Cal-Chip Electronics Ceramic Capacitors GMC02X7R472K10NT

Description
CAP0201 X7R 4700PF 10% 10V
Request a Quote Datasheet
Description
CAP0201 X7R 4700PF 10% 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC02X7R472K10NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC02X7R472K10NTTR-ND
Ceramic Capacitors 4713-GMC02X7R472K10NTTR-ND
CAP0201 X7R 4700PF 10% 10V

CAP0201 X7R 4700PF 10% 10V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC02X7R472K10NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0201 X7R 4700PF 10% 10V

CAP0201 X7R 4700PF 10% 10V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC02X7R472K10NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC02X7R472K10NTCT-ND
Ceramic Capacitors 4713-GMC02X7R472K10NTCT-ND
CAP0201 X7R 4700PF 10% 10V

CAP0201 X7R 4700PF 10% 10V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC02X7R472K10NTTR-ND 4713-GMC02X7R472K10NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-413-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 170000 microF
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Aluminum Electrolytic Capacitors - 101C463U050EE0B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers
Aluminium Capacitors - 1725470 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details