Cal-Chip Electronics Ceramic Capacitors GMC02X7R471K50NT

Description
CAP0201 X7R 470PF 10% 50V
Request a Quote Datasheet
Description
CAP0201 X7R 470PF 10% 50V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC02X7R471K50NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0201 X7R 470PF 10% 50V

CAP0201 X7R 470PF 10% 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC02X7R471K50NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC02X7R471K50NTCT-ND
Ceramic Capacitors 4713-GMC02X7R471K50NTCT-ND
CAP0201 X7R 470PF 10% 50V

CAP0201 X7R 470PF 10% 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC02X7R471K50NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC02X7R471K50NTTR-ND
Ceramic Capacitors 4713-GMC02X7R471K50NTTR-ND
CAP0201 X7R 470PF 10% 50V

CAP0201 X7R 470PF 10% 50V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC02X7R471K50NTDKR-ND 4713-GMC02X7R471K50NTCT-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 101C513U100DF2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers
Ceramic Capacitors - 0603J0100222FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1701073 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details