Cal-Chip Electronics Ceramic Capacitors GMC02X7R471K25NT

Description
CAP0201 X7R 470PF 10% 25V
Request a Quote Datasheet
Description
CAP0201 X7R 470PF 10% 25V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC02X7R471K25NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC02X7R471K25NTTR-ND
Ceramic Capacitors 4713-GMC02X7R471K25NTTR-ND
CAP0201 X7R 470PF 10% 25V

CAP0201 X7R 470PF 10% 25V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC02X7R471K25NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC02X7R471K25NTCT-ND
Ceramic Capacitors 4713-GMC02X7R471K25NTCT-ND
CAP0201 X7R 470PF 10% 25V

CAP0201 X7R 470PF 10% 25V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC02X7R471K25NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0201 X7R 470PF 10% 25V

CAP0201 X7R 470PF 10% 25V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC02X7R471K25NTTR-ND 4713-GMC02X7R471K25NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101132U100AB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Ceramic Capacitors - 1763-1189-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details