Cal-Chip Electronics Ceramic Capacitors GMC02X7R332M25NT

Description
CAP0201 X7R 3300PF 20% 25V
Request a Quote Datasheet
Description
CAP0201 X7R 3300PF 20% 25V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC02X7R332M25NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC02X7R332M25NTCT-ND
Ceramic Capacitors 4713-GMC02X7R332M25NTCT-ND
CAP0201 X7R 3300PF 20% 25V

CAP0201 X7R 3300PF 20% 25V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC02X7R332M25NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC02X7R332M25NTTR-ND
Ceramic Capacitors 4713-GMC02X7R332M25NTTR-ND
CAP0201 X7R 3300PF 20% 25V

CAP0201 X7R 3300PF 20% 25V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC02X7R332M25NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0201 X7R 3300PF 20% 25V

CAP0201 X7R 3300PF 20% 25V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC02X7R332M25NTCT-ND 4713-GMC02X7R332M25NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-416-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 540000 microF
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
Ceramic Capacitors - CK05BX822K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details