Cal-Chip Electronics Ceramic Capacitors GMC02X7R272K10NT

Description
CAP0201 X7R 2700PF 10% 10V
Request a Quote Datasheet
Description
CAP0201 X7R 2700PF 10% 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC02X7R272K10NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC02X7R272K10NTTR-ND
Ceramic Capacitors 4713-GMC02X7R272K10NTTR-ND
CAP0201 X7R 2700PF 10% 10V

CAP0201 X7R 2700PF 10% 10V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC02X7R272K10NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC02X7R272K10NTCT-ND
Ceramic Capacitors 4713-GMC02X7R272K10NTCT-ND
CAP0201 X7R 2700PF 10% 10V

CAP0201 X7R 2700PF 10% 10V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC02X7R272K10NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0201 X7R 2700PF 10% 10V

CAP0201 X7R 2700PF 10% 10V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC02X7R272K10NTTR-ND 4713-GMC02X7R272K10NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 336SML025M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Capacitor - 60-0402B182K500NT - ERSAELECTRONICS PTE. LTD.
Knowles Precision Devices
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Film Capacitors - 1725718 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details