Cal-Chip Electronics Ceramic Capacitors GMC02X7R222K16NT

Description
CAP0201 X7R 2200PF 10% 16V
Request a Quote Datasheet
Description
CAP0201 X7R 2200PF 10% 16V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC02X7R222K16NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0201 X7R 2200PF 10% 16V

CAP0201 X7R 2200PF 10% 16V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC02X7R222K16NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC02X7R222K16NTCT-ND
Ceramic Capacitors 4713-GMC02X7R222K16NTCT-ND
CAP0201 X7R 2200PF 10% 16V

CAP0201 X7R 2200PF 10% 16V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC02X7R222K16NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC02X7R222K16NTTR-ND
Ceramic Capacitors 4713-GMC02X7R222K16NTTR-ND
CAP0201 X7R 2200PF 10% 16V

CAP0201 X7R 2200PF 10% 16V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC02X7R222K16NTDKR-ND 4713-GMC02X7R222K16NTCT-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - M39014/021339 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers