Cal-Chip Electronics Ceramic Capacitors GMC02X7R152J50NT

Description
CAP0201 X7R 1500PF 5% 50V
Request a Quote Datasheet
Description
CAP0201 X7R 1500PF 5% 50V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC02X7R152J50NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0201 X7R 1500PF 5% 50V

CAP0201 X7R 1500PF 5% 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC02X7R152J50NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC02X7R152J50NTTR-ND
Ceramic Capacitors 4713-GMC02X7R152J50NTTR-ND
CAP0201 X7R 1500PF 5% 50V

CAP0201 X7R 1500PF 5% 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC02X7R152J50NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC02X7R152J50NTCT-ND
Ceramic Capacitors 4713-GMC02X7R152J50NTCT-ND
CAP0201 X7R 1500PF 5% 50V

CAP0201 X7R 1500PF 5% 50V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC02X7R152J50NTDKR-ND 4713-GMC02X7R152J50NTTR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 337UVR2R5MEW - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Aluminium Capacitors - 1620722 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-05052500P200HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details