CAP0201 X7R 1200PF 10% 10V
CAP0201 X7R 1200PF 10% 10V
CAP0201 X7R 1200PF 10% 10V
| DigiKey | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 4713-GMC02X7R122K10NTCT-ND | 4713-GMC02X7R122K10NTDKR-ND |
| Product Name | Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor |
| Applications | General Purpose | General Purpose |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |