Cal-Chip Electronics Ceramic Capacitors GMC02X7R103K10NT

Description
CAP0201 X7R .01UF 10% 10V
Request a Quote Datasheet
Description
CAP0201 X7R .01UF 10% 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC02X7R103K10NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0201 X7R .01UF 10% 10V

CAP0201 X7R .01UF 10% 10V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC02X7R103K10NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC02X7R103K10NTTR-ND
Ceramic Capacitors 4713-GMC02X7R103K10NTTR-ND
CAP0201 X7R .01UF 10% 10V

CAP0201 X7R .01UF 10% 10V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC02X7R103K10NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC02X7R103K10NTCT-ND
Ceramic Capacitors 4713-GMC02X7R103K10NTCT-ND
CAP0201 X7R .01UF 10% 10V

CAP0201 X7R .01UF 10% 10V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC02X7R103K10NTDKR-ND 4713-GMC02X7R103K10NTTR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0100 microF 0.0100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Aluminum Electrolytic - 157AXZ050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Aluminium Capacitors - 1701171 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details