Cal-Chip Electronics Ceramic Capacitors GMC02X7R102K25NT

Description
CAP0201 X7R 1000PF 10% 25V
Request a Quote Datasheet
Description
CAP0201 X7R 1000PF 10% 25V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC02X7R102K25NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC02X7R102K25NTTR-ND
Ceramic Capacitors 4713-GMC02X7R102K25NTTR-ND
CAP0201 X7R 1000PF 10% 25V

CAP0201 X7R 1000PF 10% 25V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC02X7R102K25NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0201 X7R 1000PF 10% 25V

CAP0201 X7R 1000PF 10% 25V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC02X7R102K25NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC02X7R102K25NTCT-ND
Ceramic Capacitors 4713-GMC02X7R102K25NTCT-ND
CAP0201 X7R 1000PF 10% 25V

CAP0201 X7R 1000PF 10% 25V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC02X7R102K25NTTR-ND 4713-GMC02X7R102K25NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100152JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-409-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 35000 microF
View Details
Film Paper Film Capacitors - 135LC3600K5LM8 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers