Cal-Chip Electronics Ceramic Capacitors GMC02X7R102K10NT

Description
CAP0201 X7R 1000PF 10% 10V
Request a Quote Datasheet
Description
CAP0201 X7R 1000PF 10% 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC02X7R102K10NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC02X7R102K10NTCT-ND
Ceramic Capacitors 4713-GMC02X7R102K10NTCT-ND
CAP0201 X7R 1000PF 10% 10V

CAP0201 X7R 1000PF 10% 10V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC02X7R102K10NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC02X7R102K10NTTR-ND
Ceramic Capacitors 4713-GMC02X7R102K10NTTR-ND
CAP0201 X7R 1000PF 10% 10V

CAP0201 X7R 1000PF 10% 10V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC02X7R102K10NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0201 X7R 1000PF 10% 10V

CAP0201 X7R 1000PF 10% 10V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC02X7R102K10NTCT-ND 4713-GMC02X7R102K10NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C1206C102K5RACB-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701090 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details