Cal-Chip Electronics Ceramic Capacitors GMC02X7R102J25NT

Description
CAP0201 X7R 1000PF 5% 25V
Request a Quote Datasheet
Description
CAP0201 X7R 1000PF 5% 25V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC02X7R102J25NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC02X7R102J25NTTR-ND
Ceramic Capacitors 4713-GMC02X7R102J25NTTR-ND
CAP0201 X7R 1000PF 5% 25V

CAP0201 X7R 1000PF 5% 25V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC02X7R102J25NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0201 X7R 1000PF 5% 25V

CAP0201 X7R 1000PF 5% 25V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC02X7R102J25NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC02X7R102J25NTCT-ND
Ceramic Capacitors 4713-GMC02X7R102J25NTCT-ND
CAP0201 X7R 1000PF 5% 25V

CAP0201 X7R 1000PF 5% 25V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC02X7R102J25NTTR-ND 4713-GMC02X7R102J25NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Film Paper Film Capacitors - 105K500CS6G-FA - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers