Cal-Chip Electronics Ceramic Capacitors GMC02X6S102K50NT

Description
CAP0201 X6S 1000PF 10% 50V
Request a Quote Datasheet
Description
CAP0201 X6S 1000PF 10% 50V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC02X6S102K50NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC02X6S102K50NTCT-ND
Ceramic Capacitors 4713-GMC02X6S102K50NTCT-ND
CAP0201 X6S 1000PF 10% 50V

CAP0201 X6S 1000PF 10% 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC02X6S102K50NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0201 X6S 1000PF 10% 50V

CAP0201 X6S 1000PF 10% 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC02X6S102K50NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC02X6S102K50NTTR-ND
Ceramic Capacitors 4713-GMC02X6S102K50NTTR-ND
CAP0201 X6S 1000PF 10% 50V

CAP0201 X6S 1000PF 10% 50V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC02X6S102K50NTCT-ND 4713-GMC02X6S102K50NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101C343U100CF2D - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Film Capacitors - 1725730 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details