Cal-Chip Electronics Ceramic Capacitors GMC02X6S102K25NT

Description
CAP0201 X6S 1000PF 10% 25V
Request a Quote Datasheet
Description
CAP0201 X6S 1000PF 10% 25V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC02X6S102K25NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0201 X6S 1000PF 10% 25V

CAP0201 X6S 1000PF 10% 25V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC02X6S102K25NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC02X6S102K25NTTR-ND
Ceramic Capacitors 4713-GMC02X6S102K25NTTR-ND
CAP0201 X6S 1000PF 10% 25V

CAP0201 X6S 1000PF 10% 25V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC02X6S102K25NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC02X6S102K25NTCT-ND
Ceramic Capacitors 4713-GMC02X6S102K25NTCT-ND
CAP0201 X6S 1000PF 10% 25V

CAP0201 X6S 1000PF 10% 25V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC02X6S102K25NTDKR-ND 4713-GMC02X6S102K25NTTR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504N100J500P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic Capacitor - 101C303U010EA2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 30000 microF
View Details
3 suppliers