Cal-Chip Electronics Ceramic Capacitors GMC02X5R683K16NT

Description
CAP0201 X5R .068UF 10% 16V
Request a Quote Datasheet
Description
CAP0201 X5R .068UF 10% 16V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC02X5R683K16NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC02X5R683K16NTCT-ND
Ceramic Capacitors 4713-GMC02X5R683K16NTCT-ND
CAP0201 X5R .068UF 10% 16V

CAP0201 X5R .068UF 10% 16V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC02X5R683K16NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0201 X5R .068UF 10% 16V

CAP0201 X5R .068UF 10% 16V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC02X5R683K16NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC02X5R683K16NTTR-ND
Ceramic Capacitors 4713-GMC02X5R683K16NTTR-ND
CAP0201 X5R .068UF 10% 16V

CAP0201 X5R .068UF 10% 16V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC02X5R683K16NTCT-ND 4713-GMC02X5R683K16NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0680 microF 0.0680 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100680FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Aluminium Capacitors - 1701220 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-420-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.30E6 microF
View Details