Cal-Chip Electronics Ceramic Capacitors GMC02X5R223K10NT

Description
CAP0201 X5R .022UF 10% 10V
Request a Quote Datasheet
Description
CAP0201 X5R .022UF 10% 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC02X5R223K10NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC02X5R223K10NTTR-ND
Ceramic Capacitors 4713-GMC02X5R223K10NTTR-ND
CAP0201 X5R .022UF 10% 10V

CAP0201 X5R .022UF 10% 10V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC02X5R223K10NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC02X5R223K10NTCT-ND
Ceramic Capacitors 4713-GMC02X5R223K10NTCT-ND
CAP0201 X5R .022UF 10% 10V

CAP0201 X5R .022UF 10% 10V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC02X5R223K10NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0201 X5R .022UF 10% 10V

CAP0201 X5R .022UF 10% 10V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC02X5R223K10NTTR-ND 4713-GMC02X5R223K10NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0220 microF 0.0220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701225 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - C0805C221J1GAC - 914159-C0805C221J1GAC - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Style Surface Mount Technology
View Details
2 suppliers
Ceramic Capacitors - 1763-0603B223J500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers