Cal-Chip Electronics Ceramic Capacitors GMC02X5R105M16NT

Description
CAP0201 X5R 1UF 20% 16V
Request a Quote Datasheet
Description
CAP0201 X5R 1UF 20% 16V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC02X5R105M16NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC02X5R105M16NTTR-ND
Ceramic Capacitors 4713-GMC02X5R105M16NTTR-ND
CAP0201 X5R 1UF 20% 16V

CAP0201 X5R 1UF 20% 16V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC02X5R105M16NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC02X5R105M16NTCT-ND
Ceramic Capacitors 4713-GMC02X5R105M16NTCT-ND
CAP0201 X5R 1UF 20% 16V

CAP0201 X5R 1UF 20% 16V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC02X5R105M16NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0201 X5R 1UF 20% 16V

CAP0201 X5R 1UF 20% 16V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC02X5R105M16NTTR-ND 4713-GMC02X5R105M16NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
RoHS Compliant Yes Yes
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M22R473K5-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0102P20BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers