Cal-Chip Electronics Ceramic Capacitors GMC02X5R105M10NT

Description
CAP0201 X5R 1UF 20% 10V
Request a Quote Datasheet
Description
CAP0201 X5R 1UF 20% 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC02X5R105M10NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC02X5R105M10NTTR-ND
Ceramic Capacitors 4713-GMC02X5R105M10NTTR-ND
CAP0201 X5R 1UF 20% 10V

CAP0201 X5R 1UF 20% 10V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC02X5R105M10NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0201 X5R 1UF 20% 10V

CAP0201 X5R 1UF 20% 10V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC02X5R105M10NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC02X5R105M10NTCT-ND
Ceramic Capacitors 4713-GMC02X5R105M10NTCT-ND
CAP0201 X5R 1UF 20% 10V

CAP0201 X5R 1UF 20% 10V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC02X5R105M10NTTR-ND 4713-GMC02X5R105M10NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101392U050AB3A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 3900 microF
View Details
3 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Metallized Polyester Film Capacitor(Dipped) - W22(CL21X series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Ceramic Capacitors - 1763-0504N330J250PR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details