Cal-Chip Electronics Ceramic Capacitors GMC02X5R105K10NT

Description
CAP0201 X5R 1UF 10% 10V
Request a Quote Datasheet
Description
CAP0201 X5R 1UF 10% 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC02X5R105K10NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC02X5R105K10NTTR-ND
Ceramic Capacitors 4713-GMC02X5R105K10NTTR-ND
CAP0201 X5R 1UF 10% 10V

CAP0201 X5R 1UF 10% 10V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC02X5R105K10NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0201 X5R 1UF 10% 10V

CAP0201 X5R 1UF 10% 10V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC02X5R105K10NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC02X5R105K10NTCT-ND
Ceramic Capacitors 4713-GMC02X5R105K10NTCT-ND
CAP0201 X5R 1UF 10% 10V

CAP0201 X5R 1UF 10% 10V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC02X5R105K10NTTR-ND 4713-GMC02X5R105K10NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C214U040DP2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers