Cal-Chip Electronics Ceramic Capacitors GMC02X5R103M16NT

Description
CAP0201 X5R .01UF 20% 16V
Request a Quote Datasheet
Description
CAP0201 X5R .01UF 20% 16V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC02X5R103M16NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC02X5R103M16NTTR-ND
Ceramic Capacitors 4713-GMC02X5R103M16NTTR-ND
CAP0201 X5R .01UF 20% 16V

CAP0201 X5R .01UF 20% 16V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC02X5R103M16NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC02X5R103M16NTCT-ND
Ceramic Capacitors 4713-GMC02X5R103M16NTCT-ND
CAP0201 X5R .01UF 20% 16V

CAP0201 X5R .01UF 20% 16V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC02X5R103M16NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0201 X5R .01UF 20% 16V

CAP0201 X5R .01UF 20% 16V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC02X5R103M16NTTR-ND 4713-GMC02X5R103M16NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0100 microF 0.0100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701028 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 157SMH016M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100681KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers