Manufacturer: AMIS
Category: Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Transistor Output
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Voltage - Rated: 6.3V
Temperature Coefficient: X7R
Operating Temperature: -40°C ~ 85°C
Applications: Motor Control
Mounting Type: Requires Holder
Package / Case: 8-SMD, No Lead
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
| Win Source Electronics | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Name | Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Transistor Output |