Cal-Chip Electronics Ceramic Capacitors GMC02CG102F25NT

Description
CAP0201 COG 1000PF 1% 25V
Request a Quote Datasheet
Description
CAP0201 COG 1000PF 1% 25V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC02CG102F25NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC02CG102F25NTCT-ND
Ceramic Capacitors 4713-GMC02CG102F25NTCT-ND
CAP0201 COG 1000PF 1% 25V

CAP0201 COG 1000PF 1% 25V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC02CG102F25NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC02CG102F25NTTR-ND
Ceramic Capacitors 4713-GMC02CG102F25NTTR-ND
CAP0201 COG 1000PF 1% 25V

CAP0201 COG 1000PF 1% 25V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC02CG102F25NTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC02CG102F25NTDKR-ND
Ceramic Capacitors 4713-GMC02CG102F25NTDKR-ND
CAP0201 COG 1000PF 1% 25V

CAP0201 COG 1000PF 1% 25V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC02CG102F25NTCT-ND 4713-GMC02CG102F25NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-697-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101C133U020AA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Aluminium Capacitors - 1701026 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details