Cal-Chip Electronics Ceramic Capacitors GMC01X5R222K10NT

Description
CAP01005 X5R 2200PF 10% 10V
Request a Quote Datasheet
Description
CAP01005 X5R 2200PF 10% 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC01X5R222K10NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP01005 X5R 2200PF 10% 10V

CAP01005 X5R 2200PF 10% 10V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC01X5R222K10NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC01X5R222K10NTTR-ND
Ceramic Capacitors 4713-GMC01X5R222K10NTTR-ND
CAP01005 X5R 2200PF 10% 10V

CAP01005 X5R 2200PF 10% 10V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC01X5R222K10NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC01X5R222K10NTCT-ND
Ceramic Capacitors 4713-GMC01X5R222K10NTCT-ND
CAP01005 X5R 2200PF 10% 10V

CAP01005 X5R 2200PF 10% 10V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC01X5R222K10NTDKR-ND 4713-GMC01X5R222K10NTTR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0603B104K500PTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers