Cal-Chip Electronics Feed Through, Pass Through Capacitors FTC04ST105M6R3NT-1

Description
FTC 0402 X7S 1UF 20% 6.3V
Request a Quote Datasheet
Description
FTC 0402 X7S 1UF 20% 6.3V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feed Through, Pass Through Capacitors - 4713-FTC04ST105M6R3NT-1TR-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
4713-FTC04ST105M6R3NT-1TR-ND
Feed Through, Pass Through Capacitors 4713-FTC04ST105M6R3NT-1TR-ND
FTC 0402 X7S 1UF 20% 6.3V

FTC 0402 X7S 1UF 20% 6.3V

Buy Now Datasheet
Feed Through, Pass Through Capacitors - 4713-FTC04ST105M6R3NT-1DKR-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
4713-FTC04ST105M6R3NT-1DKR-ND
Feed Through, Pass Through Capacitors 4713-FTC04ST105M6R3NT-1DKR-ND
FTC 0402 X7S 1UF 20% 6.3V

FTC 0402 X7S 1UF 20% 6.3V

Buy Now Datasheet
Feed Through, Pass Through Capacitors - 4713-FTC04ST105M6R3NT-1CT-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
4713-FTC04ST105M6R3NT-1CT-ND
Feed Through, Pass Through Capacitors 4713-FTC04ST105M6R3NT-1CT-ND
FTC 0402 X7S 1UF 20% 6.3V

FTC 0402 X7S 1UF 20% 6.3V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-FTC04ST105M6R3NT-1TR-ND 4713-FTC04ST105M6R3NT-1DKR-ND
Product Name Feed Through, Pass Through Capacitors Feed Through, Pass Through Capacitors
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor; Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 1 microF 1 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 6.3 volts 6.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-411-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101353U040CD2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details