Cal-Chip Electronics Resistors - Resistor Networks, Arrays CN24J474CT

Description
Win Source Part Number: 1123472-CN24J474CT Category: Resistors>Resistor Networks, Arrays Series: CN Package: Tape & Reel (TR) Height - Seated (Max): 0.020" (0.50mm) Standard Package: 10,000 Mounting: SMD (SMT) Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Resistance (Ohms): 470k Circuit Type: Isolated Number of Resistors: 4 Number of Pins: 8 Power Per Element: 62.5mW Package / Case: 0804, Convex, Long Side Terminals Supplier Device Package: 0804 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.079" L x 0.039" W (2.00mm x 1.00mm) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: CAL-CHIP ELECTRONICS, INC. Other Names: 2571-CN24J474TR-ND,2 571-CN24J474TR,2571- CN24J474CTTR
Request a Quote Datasheet
Description
Win Source Part Number: 1123472-CN24J474CT Category: Resistors>Resistor Networks, Arrays Series: CN Package: Tape & Reel (TR) Height - Seated (Max): 0.020" (0.50mm) Standard Package: 10,000 Mounting: SMD (SMT) Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Resistance (Ohms): 470k Circuit Type: Isolated Number of Resistors: 4 Number of Pins: 8 Power Per Element: 62.5mW Package / Case: 0804, Convex, Long Side Terminals Supplier Device Package: 0804 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.079" L x 0.039" W (2.00mm x 1.00mm) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: CAL-CHIP ELECTRONICS, INC. Other Names: 2571-CN24J474TR-ND,2 571-CN24J474TR,2571- CN24J474CTTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Resistor Networks, Arrays
1123472-CN24J474CT
Resistors - Resistor Networks, Arrays 1123472-CN24J474CT
Win Source Part Number: 1123472-CN24J474CT Category: Resistors>Resistor Networks, Arrays Series: CN Package: Tape & Reel (TR) Height - Seated (Max): 0.020" (0.50mm) Standard Package: 10,000 Mounting: SMD (SMT) Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Resistance (Ohms): 470k Circuit Type: Isolated Number of Resistors: 4 Number of Pins: 8 Power Per Element: 62.5mW Package / Case: 0804, Convex, Long Side Terminals Supplier Device Package: 0804 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.079" L x 0.039" W (2.00mm x 1.00mm) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: CAL-CHIP ELECTRONICS, INC. Other Names: 2571-CN24J474TR-ND,2 571-CN24J474TR,2571- CN24J474CTTR

Win Source Part Number: 1123472-CN24J474CT
Category: Resistors>Resistor Networks, Arrays
Series: CN
Package: Tape & Reel (TR)
Height - Seated (Max): 0.020" (0.50mm)
Standard Package: 10,000
Mounting: SMD (SMT)
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Resistance (Ohms): 470k
Circuit Type: Isolated
Number of Resistors: 4
Number of Pins: 8
Power Per Element: 62.5mW
Package / Case: 0804, Convex, Long Side Terminals
Supplier Device Package: 0804
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.079" L x 0.039" W (2.00mm x 1.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: CAL-CHIP ELECTRONICS, INC.
Other Names: 2571-CN24J474TR-ND,2571-CN24J474TR,2571-CN24J474CTTR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Resistors
Product Number 1123472-CN24J474CT
Product Name Resistors - Resistor Networks, Arrays
Configuration Chip Array
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 470000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers