Cal-Chip Electronics Resistor Networks, Arrays - CN24F47R0CT CN24F47R0CT

Description
Manufacturer: CAL-CHIP ELECTRONICS, INC. Win Source Part Number: 915653-CN24F47R0CT Series: CN Operating Temperature Range: -55°C ~ 125°C Features: 47 Ohm ±1% - Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 0804, Convex, Long Side Terminals Package: Reel - TR Package: 0804, Convex, Long Side Terminals Mounting: Surface Mount Categories: Resistors Case / Package: 0804 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 2571-CN24F47R0TR-ND, 2571-CN24F47R0TR, 2571-CN24F47R0CTTR
Request a Quote Datasheet
Description
Manufacturer: CAL-CHIP ELECTRONICS, INC. Win Source Part Number: 915653-CN24F47R0CT Series: CN Operating Temperature Range: -55°C ~ 125°C Features: 47 Ohm ±1% - Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 0804, Convex, Long Side Terminals Package: Reel - TR Package: 0804, Convex, Long Side Terminals Mounting: Surface Mount Categories: Resistors Case / Package: 0804 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 2571-CN24F47R0TR-ND, 2571-CN24F47R0TR, 2571-CN24F47R0CTTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistor Networks, Arrays - CN24F47R0CT
915653-CN24F47R0CT
Resistor Networks, Arrays - CN24F47R0CT 915653-CN24F47R0CT
Manufacturer: CAL-CHIP ELECTRONICS, INC. Win Source Part Number: 915653-CN24F47R0CT Series: CN Operating Temperature Range: -55°C ~ 125°C Features: 47 Ohm ±1% - Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 0804, Convex, Long Side Terminals Package: Reel - TR Package: 0804, Convex, Long Side Terminals Mounting: Surface Mount Categories: Resistors Case / Package: 0804 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 2571-CN24F47R0TR-ND, 2571-CN24F47R0TR, 2571-CN24F47R0CTTR

Manufacturer: CAL-CHIP ELECTRONICS, INC.
Win Source Part Number: 915653-CN24F47R0CT
Series: CN
Operating Temperature Range: -55°C ~ 125°C
Features: 47 Ohm ±1% - Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 0804, Convex, Long Side Terminals
Package: Reel - TR
Package: 0804, Convex, Long Side Terminals
Mounting: Surface Mount
Categories: Resistors
Case / Package: 0804
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: 2571-CN24F47R0TR-ND, 2571-CN24F47R0TR, 2571-CN24F47R0CTTR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Resistors
Product Number 915653-CN24F47R0CT
Product Name Resistor Networks, Arrays - CN24F47R0CT
Configuration Chip Array
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details