Cal-Chip Electronics Resistor Networks, Arrays - CN24F2201CT CN24F2201CT

Description
Manufacturer: CAL-CHIP ELECTRONICS, INC. Win Source Part Number: 915652-CN24F2201CT Series: CN Operating Temperature Range: -55°C ~ 125°C Features: 2.2k Ohm ±1% - Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 0804, Convex, Long Side Terminals Package: Reel - TR Package: 0804, Convex, Long Side Terminals Mounting: Surface Mount Categories: Resistors Case / Package: 0804 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 2571-CN24F2201TR-ND, 2571-CN24F2201TR, 2571-CN24F2201CTTR
Request a Quote Datasheet
Description
Manufacturer: CAL-CHIP ELECTRONICS, INC. Win Source Part Number: 915652-CN24F2201CT Series: CN Operating Temperature Range: -55°C ~ 125°C Features: 2.2k Ohm ±1% - Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 0804, Convex, Long Side Terminals Package: Reel - TR Package: 0804, Convex, Long Side Terminals Mounting: Surface Mount Categories: Resistors Case / Package: 0804 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 2571-CN24F2201TR-ND, 2571-CN24F2201TR, 2571-CN24F2201CTTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistor Networks, Arrays - CN24F2201CT
915652-CN24F2201CT
Resistor Networks, Arrays - CN24F2201CT 915652-CN24F2201CT
Manufacturer: CAL-CHIP ELECTRONICS, INC. Win Source Part Number: 915652-CN24F2201CT Series: CN Operating Temperature Range: -55°C ~ 125°C Features: 2.2k Ohm ±1% - Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 0804, Convex, Long Side Terminals Package: Reel - TR Package: 0804, Convex, Long Side Terminals Mounting: Surface Mount Categories: Resistors Case / Package: 0804 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 2571-CN24F2201TR-ND, 2571-CN24F2201TR, 2571-CN24F2201CTTR

Manufacturer: CAL-CHIP ELECTRONICS, INC.
Win Source Part Number: 915652-CN24F2201CT
Series: CN
Operating Temperature Range: -55°C ~ 125°C
Features: 2.2k Ohm ±1% - Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 0804, Convex, Long Side Terminals
Package: Reel - TR
Package: 0804, Convex, Long Side Terminals
Mounting: Surface Mount
Categories: Resistors
Case / Package: 0804
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: 2571-CN24F2201TR-ND, 2571-CN24F2201TR, 2571-CN24F2201CTTR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Resistors
Product Number 915652-CN24F2201CT
Product Name Resistor Networks, Arrays - CN24F2201CT
Configuration Chip Array
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers