Cal-Chip Electronics Ceramic Capacitors CHV2225N500474KXT

Description
HVCAP2225 X7R .47UF 10% 500V
Request a Quote Datasheet
Description
HVCAP2225 X7R .47UF 10% 500V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV2225N500474KXTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP2225 X7R .47UF 10% 500V

HVCAP2225 X7R .47UF 10% 500V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV2225N500474KXTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP2225 X7R .47UF 10% 500V

HVCAP2225 X7R .47UF 10% 500V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV2225N500474KXTCT-ND - DigiKey
Thief River Falls, MN, United States
HVCAP2225 X7R .47UF 10% 500V

HVCAP2225 X7R .47UF 10% 500V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV2225N500474KXTTR-ND 4713-CHV2225N500474KXTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Voltage Capacitor High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-445-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 380000 microF
View Details
Aluminium Capacitors - 1701279 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-111122K06P80HQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Voltage Capacitor; High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details