Cal-Chip Electronics Ceramic Capacitors CHV2225N500103JCT

Description
HVCAP2225 COG .01UF 5% 500V
Request a Quote Datasheet
Description
HVCAP2225 COG .01UF 5% 500V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV2225N500103JCTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP2225 COG .01UF 5% 500V

HVCAP2225 COG .01UF 5% 500V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV2225N500103JCTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP2225 COG .01UF 5% 500V

HVCAP2225 COG .01UF 5% 500V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV2225N500103JCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-CHV2225N500103JCT-ND
Ceramic Capacitors 4713-CHV2225N500103JCT-ND
HVCAP2225 COG .01UF 5% 500V

HVCAP2225 COG .01UF 5% 500V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV2225N500103JCTDKR-ND 4713-CHV2225N500103JCTTR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Voltage Capacitor High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0100 microF 0.0100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-447-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Aluminum Electrolytic - 101C494U7R5DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0100100FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details